Schneider Electric Servo Motors SH30552P01F2000

Description
Schneider Electric SH30552P01F2000
Request a Quote Datasheet
Description
Schneider Electric SH30552P01F2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 654669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
654669
Servo Motors 654669
Schneider Electric SH30552P01F2000

Schneider Electric SH30552P01F2000

Supplier's Site
Motors - AC, DC - 4008-SH30552P01F2000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 055.2 SGL BRK ANG IP54

SH3 MOTOR 055.2 SGL BRK ANG IP54

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category AC Servomotors AC Servomotors
Product Number 654669 4008-SH30552P01F2000-ND
Product Name Servo Motors Motors - AC, DC
Output Power 0.7103 HP 0.8979 HP
Continuous Torque 7.1 In-lbs (8.16 kg-cm) 6.8 In-lbs (7.86 kg-cm)
Shaft Speed 9000 rpm 9000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1611E-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-50AWA6EA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details