Schneider Electric Motors - AC, DC SH30551P01F2000

Description
SH3 MOTOR 055.1 SGL BRK ANG IP54
Request a Quote Datasheet
Description
SH3 MOTOR 055.1 SGL BRK ANG IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30551P01F2000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 055.1 SGL BRK ANG IP54

SH3 MOTOR 055.1 SGL BRK ANG IP54

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH30551P01F2000-ND
Product Name Motors - AC, DC
Output Power 0.5897 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 0.8000 to 2.4 amps
View Details
SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-A3 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Phase Single-phase; Three-phase
Output Power 40.21 HP
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1308E-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details