Schneider Electric Motors - AC, DC SH30551P01F1000

Description
SH3 MOTOR 055.1 SGL BRK STR IP54
Request a Quote Datasheet
Description
SH3 MOTOR 055.1 SGL BRK STR IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-SH30551P01F1000-ND - DigiKey
Thief River Falls, MN, United States
SH3 MOTOR 055.1 SGL BRK STR IP54

SH3 MOTOR 055.1 SGL BRK STR IP54

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-SH30551P01F1000-ND
Product Name Motors - AC, DC
Output Power 0.5897 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Sigma-7 Servo Rotary Motors - Food Grade - M465-GN0C-0KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200
Output Power 6.03 HP
Continuous Current 28.9 amps
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Specs
Shaft Speed 3500 rpm
View Details
Servo Motor - 130S Series (130mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 3800 HP
Continuous Current 13.5 amps
View Details