Juno Lighting Group High/Low Bay Fixture SH2B166KUN5H

Description
HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 200 W LAMP WATTAGE HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE ACCULITE[T], JUNO[R] BRAND WITH HIGH BAY OPTIC DISTRIBUTION COLOR TEMPERATURE 6500 DEG K COLOR RENDERING INDEX 65 SH2 MODEL
Datasheet
Description
HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 200 W LAMP WATTAGE HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE ACCULITE[T], JUNO[R] BRAND WITH HIGH BAY OPTIC DISTRIBUTION COLOR TEMPERATURE 6500 DEG K COLOR RENDERING INDEX 65 SH2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - SH2B166KUN5H - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
SH2B166KUN5H
High/Low Bay Fixture SH2B166KUN5H
HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 200 W LAMP WATTAGE HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE ACCULITE[T], JUNO[R] BRAND WITH HIGH BAY OPTIC DISTRIBUTION COLOR TEMPERATURE 6500 DEG K COLOR RENDERING INDEX 65 SH2 MODEL
  • HIGH BAY TYPE
  • BRONZE POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING
  • LED LAMP TYPE
  • 200 W LAMP WATTAGE
  • HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH HIGH BAY OPTIC DISTRIBUTION
  • COLOR TEMPERATURE 6500 DEG K
  • COLOR RENDERING INDEX 65
  • SH2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SH2B166KUN5H
Product Name High/Low Bay Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details