Juno Lighting Group Fluorescent Undercabinet Fixture SH-39-B

Description
BLACK COLOR 39 1/4 INCH 6 LAMP(S) 20 W G4 BI PIN HALOGEN LAMP TYPE 12/24 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[T], JUNO[R] BRAND APPROVAL UL, CSA MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP APPLICATION ARCHITECTURAL SH MODEL
Datasheet
Description
BLACK COLOR 39 1/4 INCH 6 LAMP(S) 20 W G4 BI PIN HALOGEN LAMP TYPE 12/24 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[T], JUNO[R] BRAND APPROVAL UL, CSA MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP APPLICATION ARCHITECTURAL SH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - SH-39-B - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
SH-39-B
Fluorescent Undercabinet Fixture SH-39-B
BLACK COLOR 39 1/4 INCH 6 LAMP(S) 20 W G4 BI PIN HALOGEN LAMP TYPE 12/24 V LAMP/BALLAST VOLTAGE CLEAR BOROSILICATE GLASS LENS LENS TYPE DANALITE[T], JUNO[R] BRAND APPROVAL UL, CSA MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP APPLICATION ARCHITECTURAL SH MODEL
  • BLACK COLOR
  • 39 1/4 INCH
  • 6 LAMP(S)
  • 20 W G4 BI PIN HALOGEN LAMP TYPE
  • 12/24 V LAMP/BALLAST VOLTAGE
  • CLEAR BOROSILICATE GLASS LENS LENS TYPE
  • DANALITE[T], JUNO[R] BRAND
  • APPROVAL UL, CSA
  • MATERIAL EXTRUDED ALUMINUM HOUSING, INJECTION MOLDED END CAP
  • APPLICATION ARCHITECTURAL
  • SH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SH-39-B
Product Name Fluorescent Undercabinet Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details