Juno Lighting GroupLow Voltage Recessed HousingSD6-1335-SASF3
Description
DOWNLIGHT RECESSED HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 1300 LUMEN
COLOR TEMPERATURE 3500 DEG K
INPUT POWER 21 W
VOLTAGE RATING 120 TO 277 V
SIZE 13 1/4 INCH L X 13 1/8 INCH W
WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE
SD6 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 1300 LUMEN
COLOR TEMPERATURE 3500 DEG K
INPUT POWER 21 W
VOLTAGE RATING 120 TO 277 V
SIZE 13 1/4 INCH L X 13 1/8 INCH W
WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE
SD6 MODEL
DOWNLIGHT RECESSED HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 1300 LUMEN
COLOR TEMPERATURE 3500 DEG K
INPUT POWER 21 W
VOLTAGE RATING 120 TO 277 V
SIZE 13 1/4 INCH L X 13 1/8 INCH W
WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE
SD6 MODEL
DOWNLIGHT RECESSED HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE