Juno Lighting Group Lighting Fixture SCR70PSG10GP

Description
12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR, ROD AND BOTTOM RING REFRACTOR TYPE PRISMATIC LENS SCR MODEL
Datasheet
Description
12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR, ROD AND BOTTOM RING REFRACTOR TYPE PRISMATIC LENS SCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - SCR70PSG10GP - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
SCR70PSG10GP
Lighting Fixture SCR70PSG10GP
12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR, ROD AND BOTTOM RING REFRACTOR TYPE PRISMATIC LENS SCR MODEL
  • 12 INCH DIA X 11 1/2 INCH H SIZE
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • PULSE START BALLAST TYPE
  • LIGHTING FIXTURE
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • BOROSILICATE GLASS REFLECTOR TYPE
  • BOROSILICATE GLASS REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • SIMCOE[T], JUNO[R] BRAND
  • WITH REFLECTOR, ROD AND BOTTOM RING
  • REFRACTOR TYPE PRISMATIC LENS
  • SCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SCR70PSG10GP
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details