Juno Lighting Group Lighting Fixture SCR150ING10

Description
12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING LIGHTING FIXTURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR, ROD AND BOTTOM RING SCR MODEL
Datasheet
Description
12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING LIGHTING FIXTURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR, ROD AND BOTTOM RING SCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - SCR150ING10 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
SCR150ING10
Lighting Fixture SCR150ING10
12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING LIGHTING FIXTURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR, ROD AND BOTTOM RING SCR MODEL
  • 12 INCH DIA X 11 1/2 INCH H SIZE
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • LIGHTING FIXTURE
  • INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • BOROSILICATE GLASS REFLECTOR TYPE
  • BOROSILICATE GLASS REFLECTOR TYPE
  • MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • SIMCOE[T], JUNO[R] BRAND
  • WITH REFLECTOR, ROD AND BOTTOM RING
  • SCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SCR150ING10
Product Name Lighting Fixture
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details