Juno Lighting Group Lighting Fixture SCL100PSG10BL

Description
12 INCH DIA X 11 1/2 INCH H SIZE BLACK FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR AND BOTTOM RING SCL MODEL
Datasheet
Description
12 INCH DIA X 11 1/2 INCH H SIZE BLACK FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR AND BOTTOM RING SCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - SCL100PSG10BL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
SCL100PSG10BL
Lighting Fixture SCL100PSG10BL
12 INCH DIA X 11 1/2 INCH H SIZE BLACK FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR AND BOTTOM RING SCL MODEL
  • 12 INCH DIA X 11 1/2 INCH H SIZE
  • BLACK FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • PULSE START BALLAST TYPE
  • LIGHTING FIXTURE
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • BOROSILICATE GLASS REFLECTOR TYPE
  • BOROSILICATE GLASS REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • SIMCOE[T], JUNO[R] BRAND
  • WITH REFLECTOR AND BOTTOM RING
  • SCL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SCL100PSG10BL
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details