Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS SENSORS
SCHNEIDER ELECTRIC
SCD510-D-H -- SNE GAS SENSORS
Schneider Electric
SNE Gas Sensors
SCD510-D-H
Description
Carbon Dioxide Transmitter:
Galco Industrial Electronics
Done
Description
Carbon Dioxide Transmitter:
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SNE Gas Sensors
SCD510-D-H
SNE Gas Sensors
SCD510-D-H
Carbon Dioxide Transmitter:
Carbon Dioxide Transmitter:
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Gas Sensors
Product Number
SCD510-D-H
Product Name
SNE Gas Sensors
Unlock Full Specs
to access all available technical data
Similar Products
SST Sensing Ltd.
Zirconia Oxygen Sensor System
Specs
Gas Types
(0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics); O
2
; (0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics)
Electrical Outputs
Current (optional feature)
Operating Temperature
-148 to 482 F (-100 to 250 C)
View Details
Acme Engineering Products
MGMS Multi-Gas Monitoring System
Specs
Sensor Technology
Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
Gas Types
Toxic; Combustible; NH
3
; CO
2
; CO; Refrigerants; Hydrocarbons; H
2
; H
2
S; Methane (CH
4
) / Natural Gas; NO
2
; O
2
Electrical Outputs
Switch or Relay
View Details
Angst+Pfister Sensors and Power
Gas sensors & Gas sensor modules - Oxygen gas sensors & gas sensor modules
FCX-ULL-CH amperometric oxygen (O2) sensor
Specs
Electrical Outputs
Current
View Details
Analytical Industries Inc.
GPR-12-333-MH - PPM Oxygen Sensor
Specs
Sensor Technology
Electrochemical; Echem
Gas Types
O
2
; (0-10,000 ppm O2)
Electrical Outputs
Current
View Details