APC by Schneider Electric Ups, 230V, 620Va/390W; Power Supply Approvals Apc SC620I

Description
UPS, 230V, 620VA/390W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):620VA / 390W; Input Voltage AC Max:265V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:375mm RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 620VA/390W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):620VA / 390W; Input Voltage AC Max:265V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:375mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 620Va/390W; Power Supply Approvals Apc - 18K4973 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 620Va/390W; Power Supply Approvals Apc
18K4973
Ups, 230V, 620Va/390W; Power Supply Approvals Apc 18K4973
UPS, 230V, 620VA/390W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):620VA / 390W; Input Voltage AC Max:265V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:375mm RoHS Compliant: Yes

UPS, 230V, 620VA/390W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):620VA / 390W; Input Voltage AC Max:265V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:375mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smart UPS SC, 620VA/390W, Input 230V/Output 230V, DB9, RS-232 - 70125149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Smart UPS SC, 620VA/390W, Input 230V/Output 230V, DB9, RS-232
70125149
Smart UPS SC, 620VA/390W, Input 230V/Output 230V, DB9, RS-232 70125149
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 160-286 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof Typical Recharge Time: 5.5 Hours

Nominal Input Voltage: 230 V
Input Frequency: 50/60 Hz
Input Voltage Range: 160-286 V
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof
Typical Recharge Time: 5.5 Hours

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS) Uninterruptible Power Supplies (UPS)
Product Number 18K4973 70125149
Product Name Ups, 230V, 620Va/390W; Power Supply Approvals Apc Smart UPS SC, 620VA/390W, Input 230V/Output 230V, DB9, RS-232
Volt-Amp Rating 0.6200 kVA 0.6200 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details