APC by Schneider Electric APC SMART-UPS SC 420VA 230V SC420I

Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 160-286 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof Typical Recharge Time: 3 Hours
Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 160-286 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof Typical Recharge Time: 3 Hours

Suppliers

Company
Product
Description
Supplier Links
APC SMART-UPS SC 420VA 230V - 70125292 - Allied Electronics, Inc.
Fort Worth, TX, USA
APC SMART-UPS SC 420VA 230V
70125292
APC SMART-UPS SC 420VA 230V 70125292
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 160-286 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof Typical Recharge Time: 3 Hours

Nominal Input Voltage: 230 V
Input Frequency: 50/60 Hz
Input Voltage Range: 160-286 V
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof
Typical Recharge Time: 3 Hours

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125292
Product Name APC SMART-UPS SC 420VA 230V
Volt-Amp Rating 0.4200 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
RUGGED UPS FA00297 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uniterruptible Power Supply - 1609-D1500E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details