Schneider Electric, Ltd. Molded Case Circuit Breaker SC2040M200PS

Description
ALL-IN-ONE RING, OH/UG, SURFACE, 200A, SOLAR, 21.5 INCH W X 5.8 INCH D X 29.5 INCH H, 4 AWG TO 250 KCMIL (COPPER/ALUMINUM), LINE SIDE MAIN LUG, 8 TO 2/0 AWG (COPPER/ALUMINUM), SERVICE GROUND LUG WIRE SIZE, UL APPROVAL, 120/240 VA. FREE 2 YEAR RADWELL WARRANTY
Description
ALL-IN-ONE RING, OH/UG, SURFACE, 200A, SOLAR, 21.5 INCH W X 5.8 INCH D X 29.5 INCH H, 4 AWG TO 250 KCMIL (COPPER/ALUMINUM), LINE SIDE MAIN LUG, 8 TO 2/0 AWG (COPPER/ALUMINUM), SERVICE GROUND LUG WIRE SIZE, UL APPROVAL, 120/240 VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57614415 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57614415
Molded Case Circuit Breaker 57614415
ALL-IN-ONE RING, OH/UG, SURFACE, 200A, SOLAR, 21.5 INCH W X 5.8 INCH D X 29.5 INCH H, 4 AWG TO 250 KCMIL (COPPER/ALUMINUM), LINE SIDE MAIN LUG, 8 TO 2/0 AWG (COPPER/ALUMINUM), SERVICE GROUND LUG WIRE SIZE, UL APPROVAL, 120/240 VA. FREE 2 YEAR RADWELL WARRANTY

ALL-IN-ONE RING, OH/UG, SURFACE, 200A, SOLAR, 21.5 INCH W X 5.8 INCH D X 29.5 INCH H, 4 AWG TO 250 KCMIL (COPPER/ALUMINUM), LINE SIDE MAIN LUG, 8 TO 2/0 AWG (COPPER/ALUMINUM), SERVICE GROUND LUG WIRE SIZE, UL APPROVAL, 120/240 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 57614415
Product Name Molded Case Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2859-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E4UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 4 amps
View Details
3 suppliers
Circuit Breakers - 209-3-1REC4-66-4-8M-10-H-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details