Juno Lighting Group Low Voltage Recessed Housing SAWSQ6-1330-SASF3

Description
WALL WASH RECESSED HOUSING TYPE 6 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 5/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1300 LUMEN COLOR TEMPERATURE 3000 DEG K INPUT POWER 22 W VOLTAGE RATING 120 TO 277 V SIZE 13 1/4 INCH L X 13 1/8 INCH W WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE SAWSQ6 MODEL
Datasheet
Description
WALL WASH RECESSED HOUSING TYPE 6 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 5/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1300 LUMEN COLOR TEMPERATURE 3000 DEG K INPUT POWER 22 W VOLTAGE RATING 120 TO 277 V SIZE 13 1/4 INCH L X 13 1/8 INCH W WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE SAWSQ6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - SAWSQ6-1330-SASF3 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
SAWSQ6-1330-SASF3
Low Voltage Recessed Housing SAWSQ6-1330-SASF3
WALL WASH RECESSED HOUSING TYPE 6 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 5/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1300 LUMEN COLOR TEMPERATURE 3000 DEG K INPUT POWER 22 W VOLTAGE RATING 120 TO 277 V SIZE 13 1/4 INCH L X 13 1/8 INCH W WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE SAWSQ6 MODEL
  • WALL WASH RECESSED HOUSING TYPE
  • 6 3/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6 5/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • INTENSITY 1300 LUMEN
  • COLOR TEMPERATURE 3000 DEG K
  • INPUT POWER 22 W
  • VOLTAGE RATING 120 TO 277 V
  • SIZE 13 1/4 INCH L X 13 1/8 INCH W
  • WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE
  • SAWSQ6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SAWSQ6-1330-SASF3
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details