Juno Lighting Group Low Voltage Recessed Housing SAW4-2030-SASF3

Description
WALL WASH RECESSED HOUSING TYPE 6 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2000 LUMEN COLOR TEMPERATURE 3000 DEG K INPUT POWER 33 W VOLTAGE RATING 120 TO 277 V SIZE 13 1/4 INCH L X 13 1/8 INCH W WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE SAW4 MODEL
Datasheet
Description
WALL WASH RECESSED HOUSING TYPE 6 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2000 LUMEN COLOR TEMPERATURE 3000 DEG K INPUT POWER 33 W VOLTAGE RATING 120 TO 277 V SIZE 13 1/4 INCH L X 13 1/8 INCH W WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE SAW4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - SAW4-2030-SASF3 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
SAW4-2030-SASF3
Low Voltage Recessed Housing SAW4-2030-SASF3
WALL WASH RECESSED HOUSING TYPE 6 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2000 LUMEN COLOR TEMPERATURE 3000 DEG K INPUT POWER 33 W VOLTAGE RATING 120 TO 277 V SIZE 13 1/4 INCH L X 13 1/8 INCH W WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE SAW4 MODEL
  • WALL WASH RECESSED HOUSING TYPE
  • 6 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 4 3/4 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • INTENSITY 2000 LUMEN
  • COLOR TEMPERATURE 3000 DEG K
  • INPUT POWER 33 W
  • VOLTAGE RATING 120 TO 277 V
  • SIZE 13 1/4 INCH L X 13 1/8 INCH W
  • WITH SELF-FLANGED CLEAR ALZAK[R] SATIN CONE
  • SAW4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SAW4-2030-SASF3
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details