Schneider Electric, Ltd. Auxiliary Contact S48468

Description
CIRCUIT BREAKER AUXILIARY SWITCH, 4A/4B, MASTERPACT NW, Y FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER AUXILIARY SWITCH, 4A/4B, MASTERPACT NW, Y FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 57599110 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
57599110
Auxiliary Contact 57599110
CIRCUIT BREAKER AUXILIARY SWITCH, 4A/4B, MASTERPACT NW, Y FRAME. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER AUXILIARY SWITCH, 4A/4B, MASTERPACT NW, Y FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57599110
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 101601130 - Radwell International
Fuji Electric Corp. of America
View Details
Motor Starters - 206153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details
IEC 12 A Contactor - 100-C12EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details