Juno Lighting Group Outdoor Wall Light S413X3-BZP

Description
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BRONZE POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ACCULITE[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S413 MODEL
Datasheet
Description
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BRONZE POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ACCULITE[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S413 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S413X3-BZP - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S413X3-BZP
Outdoor Wall Light S413X3-BZP
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BRONZE POWDER COATED FINISH ETL APPROVAL REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL ACCULITE[T], JUNO[R] BRAND KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION S413 MODEL
  • STRAIGHT ARM TYPE
  • 16 INCH L X 5 INCH W SIZE
  • BRONZE POWDER COATED FINISH
  • ETL APPROVAL
  • REMOTE ELECTRONIC CERAMIC METAL HALIDE BALLAST TYPE
  • GX10 TWIST LOCK MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • ACCULITE[T], JUNO[R] BRAND
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, BALLAST, MOUNTING HARDWARE, INSTRUCTION
  • S413 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S413X3-BZP
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details