Juno Lighting Group Outdoor Wall Light S413L1-2K-NFL-BLK

Description
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YES LAMP INCLUDED LED LAMP TYPE 15 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 23 DEG NARROW FLOOD KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION S413L1 MODEL
Datasheet
Description
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YES LAMP INCLUDED LED LAMP TYPE 15 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 23 DEG NARROW FLOOD KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION S413L1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S413L1-2K-NFL-BLK - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S413L1-2K-NFL-BLK
Outdoor Wall Light S413L1-2K-NFL-BLK
STRAIGHT ARM TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YES LAMP INCLUDED LED LAMP TYPE 15 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 23 DEG NARROW FLOOD KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION S413L1 MODEL
  • STRAIGHT ARM TYPE
  • 16 INCH L X 5 INCH W SIZE
  • BLACK POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 15 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 2700 DEG K
  • BEAM SPREAD 23 DEG NARROW FLOOD
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION
  • S413L1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S413L1-2K-NFL-BLK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details