Juno Lighting Group Outdoor Wall Light S412L1-2K-SP-BLK

Description
GOOSENECK TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YES LAMP INCLUDED LED LAMP TYPE 15 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 15 DEG SPOT KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION S412L1 MODEL
Datasheet
Description
GOOSENECK TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YES LAMP INCLUDED LED LAMP TYPE 15 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 15 DEG SPOT KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION S412L1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - S412L1-2K-SP-BLK - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
S412L1-2K-SP-BLK
Outdoor Wall Light S412L1-2K-SP-BLK
GOOSENECK TYPE 16 INCH L X 5 INCH W SIZE BLACK POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YES LAMP INCLUDED LED LAMP TYPE 15 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND COLOR TEMPERATURE 2700 DEG K BEAM SPREAD 15 DEG SPOT KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION S412L1 MODEL
  • GOOSENECK TYPE
  • 16 INCH L X 5 INCH W SIZE
  • BLACK POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 15 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 2700 DEG K
  • BEAM SPREAD 15 DEG SPOT
  • KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION
  • S412L1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number S412L1-2K-SP-BLK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details