GOOSENECK TYPE
18 INCH L X 6 1/2 INCH W SIZE
BLACK POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YES LAMP INCLUDED
LED LAMP TYPE
15 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
COLOR TEMPERATURE 3000 DEG K
BEAM SPREAD 15 DEG SPOT
KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION
S311L1 MODEL
Juno Lighting Group
Done
Datasheet
Description
GOOSENECK TYPE
18 INCH L X 6 1/2 INCH W SIZE
BLACK POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YES LAMP INCLUDED
LED LAMP TYPE
15 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
COLOR TEMPERATURE 3000 DEG K
BEAM SPREAD 15 DEG SPOT
KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION
S311L1 MODEL
GOOSENECK TYPE
18 INCH L X 6 1/2 INCH W SIZE
BLACK POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YES LAMP INCLUDED
LED LAMP TYPE
15 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
COLOR TEMPERATURE 3000 DEG K
BEAM SPREAD 15 DEG SPOT
KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION
S311L1 MODEL
GOOSENECK TYPE
18 INCH L X 6 1/2 INCH W SIZE
BLACK POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YES LAMP INCLUDED
LED LAMP TYPE
15 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
COLOR TEMPERATURE 3000 DEG K
BEAM SPREAD 15 DEG SPOT
KIT INCLUDES 6 AND 12 INCH EXTENSION, INTEGRAL DRIVER, MOUNTING HARDWARE, INSTRUCTION