23 3/4 INCH L X 23 3/4 INCH W X 6 INCH H SIZE
BLACK FINISH
UL, CSA APPROVAL
T-BAR MOUNTING
ZIGGURAT LED LUMINAIRE
LED LAMP TYPE
120 V INPUT VOLTAGE
50000 LIFE IN HOUR
EXTRUDED ALUMINUM REFLECTOR TYPE
3900 LUMEN INTENSITY
EXTRUDED ALUMINUM REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
INSTALLATION NEW CONSTRUCTION/REMODEL
S2X2PZ MODEL
Juno Lighting Group
Done
Datasheet
Description
23 3/4 INCH L X 23 3/4 INCH W X 6 INCH H SIZE
BLACK FINISH
UL, CSA APPROVAL
T-BAR MOUNTING
ZIGGURAT LED LUMINAIRE
LED LAMP TYPE
120 V INPUT VOLTAGE
50000 LIFE IN HOUR
EXTRUDED ALUMINUM REFLECTOR TYPE
3900 LUMEN INTENSITY
EXTRUDED ALUMINUM REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
INSTALLATION NEW CONSTRUCTION/REMODEL
S2X2PZ MODEL
23 3/4 INCH L X 23 3/4 INCH W X 6 INCH H SIZE
BLACK FINISH
UL, CSA APPROVAL
T-BAR MOUNTING
ZIGGURAT LED LUMINAIRE
LED LAMP TYPE
120 V INPUT VOLTAGE
50000 LIFE IN HOUR
EXTRUDED ALUMINUM REFLECTOR TYPE
3900 LUMEN INTENSITY
EXTRUDED ALUMINUM REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
INSTALLATION NEW CONSTRUCTION/REMODEL
S2X2PZ MODEL