Schneider Electric Power Relays, Over 2 Amps RXM4GB2JD

Description
PLUG-IN RELAY 250V 3A RXM +OPTIO
Request a Quote Datasheet
Description
PLUG-IN RELAY 250V 3A RXM +OPTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXM4GB2JD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM4GB2JD-ND
Power Relays, Over 2 Amps 4008-RXM4GB2JD-ND
PLUG-IN RELAY 250V 3A RXM +OPTIO

PLUG-IN RELAY 250V 3A RXM +OPTIO

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric - 33M9999 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric
33M9999
Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric 33M9999
RELAY, 4PDT, 250VAC, 2A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 2A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RXM4GB2JD
Relays - Power Relays, Over 2 Amps RXM4GB2JD
PLUG-IN RELAY 250V 3A RXM +OPTIO

PLUG-IN RELAY 250V 3A RXM +OPTIO

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RXM4GB2JD
Industrial Relays RXM4GB2JD
Industrial Relays PLUG-IN RELAY 250V 3A RXM

Industrial Relays PLUG-IN RELAY 250V 3A RXM

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RXM4GB2JD-ND 33M9999 RXM4GB2JD RXM4GB2JD
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details