HARMONY, MINIATURE PLUG-IN RELAY
RELAY, 4PDT, 250VAC, 2A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:2A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Miniature Plug-in Relay - Zelio RXM
Industrial Relays PLUG-IN RELAY 250V 3A RXM
HARMONY, MINIATURE PLUG-IN RELAY
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RXM4GB2F7-ND | 33M9998 | RXM4GB2F7 | RXM4GB2F7 | RXM4GB2F7 |
| Product Name | Power Relays, Over 2 Amps | Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric | SQD General Purpose | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | ||||
| Throw | Double Throw | Double Throw | Double Throw |