Schneider Electric Power Relays, Over 2 Amps RXM4GB2BD

Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXM4GB2BD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM4GB2BD-ND
Power Relays, Over 2 Amps 4008-RXM4GB2BD-ND
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RXM4GB2BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RXM4GB2BD
Relays - Power Relays, Over 2 Amps RXM4GB2BD
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RXM4GB2BD
Industrial Relays RXM4GB2BD
Industrial Relays PLUG-IN RELAY 250V 3A RXM

Industrial Relays PLUG-IN RELAY 250V 3A RXM

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric - 33M9993 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric
33M9993
Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric 33M9993
RELAY, 4PDT, 250VAC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric - 67AH3219 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric
67AH3219
Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric 67AH3219
RELAY, 4PDT, 250VAC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 2A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RXM4GB2BD-ND RXM4GB2BD RXM4GB2BD 33M9993
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF400L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details