The Relay, 4PDT, 250Vac, 2A from Schneider Electric is a miniature plug-in relay designed for various applications. It features a contact configuration of 4 changeover (C/O) contacts and operates at a coil voltage of 24V AC. The relay can handle a maximum switching voltage of 250V AC and a rated operational current of 2A. It has a mechanical durability of 10 million cycles and an electrical durability of 100,000 cycles under resistive load conditions. The relay is equipped with a status LED and has a compact design suitable for socket mounting. It operates effectively in ambient temperatures ranging from -40°C to 55°C and is rated for IP40 protection. The product complies with several standards, including UL, CE, and RoHS, ensuring its reliability and safety in various environments. The relay's average coil consumption is 1.2 VA at 60 Hz, with an operate time and release time of 20 ms each. This product is suitable for applications requiring reliable switching and control in electrical circuits.
HARMONY, MINIATURE PLUG-IN RELAY
RELAY, 4PDT, 250VAC, 2A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:2A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
HARMONY, MINIATURE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250V 3A RXM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RXM4GB2B7-ND | 33M9994 | RXM4GB2B7 | RXM4GB2B7 |
| Product Name | Power Relays, Over 2 Amps | Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |