HARMONY, MINIATURE PLUG-IN RELAY
HARMONY, MINIATURE PLUG-IN RELAY
RELAY, 4PDT, 250VAC, 2A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:2A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays PLUG-IN RELAY 250V 3A RXM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RXM4GB1B7-ND | RXM4GB1B7 | 33M9986 | RXM4GB1B7 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 250Vac, 2A; Contact Configuration Schneider Electric | Industrial Relays |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |