Schneider Electric Power Relays, Over 2 Amps RXM4AB3F7

Description
PLUG IN RELAY, ZELIO RELAY, MINI
Request a Quote Datasheet
Description
PLUG IN RELAY, ZELIO RELAY, MINI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXM4AB3F7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM4AB3F7-ND
Power Relays, Over 2 Amps 4008-RXM4AB3F7-ND
PLUG IN RELAY, ZELIO RELAY, MINI

PLUG IN RELAY, ZELIO RELAY, MINI

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RXM4AB3F7
Industrial Relays RXM4AB3F7
Industrial Relays Plug-in Relay 250V 6A RXM+LED NO MAN

Industrial Relays Plug-in Relay 250V 6A RXM+LED NO MAN

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RXM4AB3F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RXM4AB3F7
Relays - Power Relays, Over 2 Amps RXM4AB3F7
PLUG IN RELAY, ZELIO RELAY, MINI

PLUG IN RELAY, ZELIO RELAY, MINI

Supplier's Site
Power Relay, 4Pdt, 6A, 250Vac, Socket; Contact Configuration Schneider Electric - 09P6738 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 6A, 250Vac, Socket; Contact Configuration Schneider Electric
09P6738
Power Relay, 4Pdt, 6A, 250Vac, Socket; Contact Configuration Schneider Electric 09P6738
POWER RELAY, 4PDT, 6A, 250VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, 4PDT, 6A, 250VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RXM4AB3F7-ND RXM4AB3F7 RXM4AB3F7 09P6738
Product Name Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps Power Relay, 4Pdt, 6A, 250Vac, Socket; Contact Configuration Schneider Electric
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB400KG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details