Schneider Electric RXM4AB2P7PVS
MINIATURE, HARMONY ELECTROMECHAN
POWER RELAY, 4PDT, 230VAC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2035229 | 4008-RXM4AB2P7PVS-ND | 12AJ7870 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Power Relay, 4Pdt, 230Vac, 6A, Socket; Contact Configuration Schneider Electric |
| Mounting | DIN; Din rail | Socketable | Socket or Plug-in Style; Socket |
| Poles | Four Pole (4P) | Four Pole (4P) | |
| Throw | Double Throw | Double Throw | Double Throw |
| Approvals | IEC 61984, UL 508, EN/IEC 61810-1, CSA C22.2 No. 14 | RoHS |