HARMONY, MINIATURE PLUG-IN RELAY
PLUG-IN RELAY 250V 6A RXM +OPTIONS
HARMONY, MINIATURE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250V 6A RXM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RXM4AB2FD-ND | 33M9981 | RXM4AB2FD | RXM4AB2FD |
| Product Name | Power Relays, Over 2 Amps | Plug-In Relay 250V 6A Rxm +Options Schneider Electric | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw |