Win Source Part Number: 1089464-RXM4AB2BD
Category: Relays>Power Relays, Over 2 Amps
Series: Harmony
Termination Style: Plug In
Features: Lighted Indicator, Test Button
Package: Box
Contact Form: 4PDT (4 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 1
Coil Resistance: 650 Ohms
Coil Current: 36.9 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 28VDC - Max
Release Time: 20 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 55°C
Alternative Parts (Cross-Reference): PT570L24; 7-1419135-2; 2903308; MY4IN DC24 (S); MY4DC24S;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Schneider Electric
Other Names: 4008-RXM4AB2BD
Schneider Electric RXM4AB2BD Power Relay
HARMONY, MINIATURE PLUG-IN RELAY
Miniature Plug-in Relay - Zelio RXM
RELAY, 4PDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
- Intermediate relays ROHS
HARMONY, MINIATURE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250V 6A RXM
| Win Source Electronics | RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1089464-RXM4AB2BD | 8841313 | 4008-RXM4AB2BD-ND | RXM4AB2BD | 13M2837 | RXM4AB2BD | RXM4AB2BD | RXM4AB2BD |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays | Power Relays, Over 2 Amps | SQD General Purpose | Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric | Industrial control electrical >> Intermediate relays | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Resistance | 650 ohms | |||||||
| Mounting | PCBoard; Socketable | Socket or Plug-in Style; Plug in | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||||
| Approvals | RoHS | RoHS | RoHS | |||||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) |