MINIATURE PLUG IN RELAY PRE ASSE
Schneider Electric RXM4AB2B7PVM
POWER RELAY, 4PDT, 24VAC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
POWER RELAY, 4PDT, 24VAC, 6A, SOCKET ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RXM4AB2B7PVM-ND | 2035204 | 12AJ7867 | 26AK3468 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Power Relay, 4Pdt, 24Vac, 6A, Socket; Contact Configuration Schneider Electric | Power Relay, 4Pdt, 24Vac, 6A, Socket Rohs Compliant Schneider Electric |
| Relay Type | General | |||
| Mounting | Socketable | DIN; Din rail | Socket or Plug-in Style; Socket | |
| Poles | Four Pole (4P) | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw | Double Throw |