Schneider Electric Power Relays, Over 2 Amps RXM4AB1P7

Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXM4AB1P7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM4AB1P7-ND
Power Relays, Over 2 Amps 4008-RXM4AB1P7-ND
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Buy Now Datasheet
Futian, Shenzhen, China
Industrial control electrical >> Intermediate relays
RXM4AB1P7
Industrial control electrical >> Intermediate relays RXM4AB1P7
- Intermediate relays ROHS

- Intermediate relays ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RXM4AB1P7
Industrial Relays RXM4AB1P7
Industrial Relays PLUG-IN RELAY 250V 6A RXM

Industrial Relays PLUG-IN RELAY 250V 6A RXM

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric - 33M9973 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric
33M9973
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric 33M9973
RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:250VDC RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric - 67AH3212 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric
67AH3212
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric 67AH3212
RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Rxm4Ab1P7 Schneider Electric - 09AK7425 - Newark, An Avnet Company
Chicago, IL, United States
Rxm4Ab1P7 Schneider Electric
09AK7425
Rxm4Ab1P7 Schneider Electric 09AK7425
RXM4AB1P7

RXM4AB1P7

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RXM4AB1P7
Relays - Power Relays, Over 2 Amps RXM4AB1P7
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RXM4AB1P7-ND RXM4AB1P7 RXM4AB1P7 33M9973 09AK7425 RXM4AB1P7
Product Name Power Relays, Over 2 Amps Industrial control electrical >> Intermediate relays Industrial Relays Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schneider Electric Rxm4Ab1P7 Schneider Electric Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF310KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA02.2424 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details