Schneider Electric Electromechanical Interface Relays RXM4AB1BDPVM

Description
Schneider Electric RXM4AB1BDPVM
Request a Quote Datasheet
Description
Schneider Electric RXM4AB1BDPVM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2035245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035245
Electromechanical Interface Relays 2035245
Schneider Electric RXM4AB1BDPVM

Schneider Electric RXM4AB1BDPVM

Supplier's Site
Power Relays, Over 2 Amps - 4008-RXM4AB1BDPVM-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM4AB1BDPVM-ND
Power Relays, Over 2 Amps 4008-RXM4AB1BDPVM-ND
MINIATURE PLUG IN RELAY PRE ASSE

MINIATURE PLUG IN RELAY PRE ASSE

Buy Now Datasheet
Power Relay, 4Pdt, 24Vdc, 6A, Socket; Contact Configuration Schneider Electric - 12AJ7859 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vdc, 6A, Socket; Contact Configuration Schneider Electric
12AJ7859
Power Relay, 4Pdt, 24Vdc, 6A, Socket; Contact Configuration Schneider Electric 12AJ7859
POWER RELAY, 4PDT, 24VDC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, 4PDT, 24VDC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2035245 4008-RXM4AB1BDPVM-ND 12AJ7859
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Power Relay, 4Pdt, 24Vdc, 6A, Socket; Contact Configuration Schneider Electric
Mounting DIN; Din rail Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Approvals CHINA RoHS, REACH, UL, CE, IEC 61984, CSA, UL 508, Lloyd's, RoHS, CSA C22.2 No 14, EN/IEC 61810-1, EAC RoHS
Unlock Full Specs
to access all available technical data