Schneider Electric Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric RXM3AB2ED

Description
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric - 33M9955 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric
33M9955
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric 33M9955
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RXM3AB2ED
Industrial Relays RXM3AB2ED
Industrial Relays PLUG-IN RELAY 250V 10A RXM

Industrial Relays PLUG-IN RELAY 250V 10A RXM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 33M9955 RXM3AB2ED
Product Name Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric Industrial Relays
Features Latching
Unlock Full Specs
to access all available technical data