HARMONY, MINIATURE PLUG-IN RELAY
HARMONY, MINIATURE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250V 10A RXM
Plug-In Relay, 250V, 10A, Miniature,
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes
MINIATURE RELAY, PLUG IN, HARMONY ELECTROMECHANICAL, 10 AMP, 24 VDC, 3CO, LOCKABLE TEST BUTTON, LED INDICATOR, -40 TO +55 DEGREES C, IP40, REPLACEMENT FOR RXL3A10B2BD. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RXM3AB2BD-ND | RXM3AB2BD | RXM3AB2BD | RXM3AB2BD | 13M2832 | 57614037 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays | SQD General Purpose | Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric | Relay/Socket |
| Relay Type | General | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |||
| Poles | Triple Pole (TP) | |||||
| Throw | Double Throw | Double Throw | Double Throw |