HARMONY, MINIATURE PLUG-IN RELAY
HARMONY, MINIATURE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250V 10A RXM
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:RXM Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
MINIATURE RELAY, MINIATURE, HARMONY ELECTROMECHANICAL, 10 AMP, 24 VAC, 50/60 HZ, 3 CO, LED INDICATOR, W/ LOCKABLE TEST BUTTON, -40 TO +55 DEGREES C, IP40. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RXM3AB2B7-ND | RXM3AB2B7 | RXM3AB2B7 | 33M9954 | 57614033 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays | Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric | Relay/Socket |
| Relay Type | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw | Double Throw |