HARMONY, MINIATURE PLUG-IN RELAY
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:48VAC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
HARMONY, MINIATURE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250V 10A RXM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RXM3AB1E7-ND | 33M9950 | RXM3AB1E7 | RXM3AB1E7 |
| Product Name | Power Relays, Over 2 Amps | Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |