Schneider Electric Power Relays, Over 2 Amps RXM3AB1BD

Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXM3AB1BD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM3AB1BD-ND
Power Relays, Over 2 Amps 4008-RXM3AB1BD-ND
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RXM3AB1BD
Industrial Relays RXM3AB1BD
Industrial Relays PLUG-IN RELAY 250V 10A RXM

Industrial Relays PLUG-IN RELAY 250V 10A RXM

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RXM3AB1BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RXM3AB1BD
Relays - Power Relays, Over 2 Amps RXM3AB1BD
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Supplier's Site
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric - 33M9948 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric
33M9948
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric 33M9948
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, 24Vdc, 10A, 3Pdt, Socket; Contact Configuration Schneider Electric - 66AH6943 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 24Vdc, 10A, 3Pdt, Socket; Contact Configuration Schneider Electric
66AH6943
Relay, 24Vdc, 10A, 3Pdt, Socket; Contact Configuration Schneider Electric 66AH6943
RELAY, 24VDC, 10A, 3PDT, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes

RELAY, 24VDC, 10A, 3PDT, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RXM3AB1BD-ND RXM3AB1BD RXM3AB1BD 33M9948
Product Name Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schneider Electric
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data