Schneider Electric RXM2LB2BD Power Relay
MINIATURE RELAY 5A 2CO 24VDC WIT
- Intermediate relays ROHS
POWER RELAY, DPDT, 5A, 250VAC; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 7451969 | 4008-RXM2LB2BD-ND | RXM2LB2BD | 50AJ8757 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Industrial control electrical >> Intermediate relays | Power Relay, Dpdt, 5A, 250Vac; Contact Configuration Schneider Electric |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | |
| AC Voltage | 250 volts | |||
| DC Voltage | 250 volts |