The RXM2LB1F7 is a miniature plug-in relay with two changeover contacts, rated for 5 A at 120 V AC and 28 V DC, with a maximum switching capacity of 1250 VA AC and 140 W DC. It has a coil voltage of 120 V AC, an insulation voltage of 250 V, and operates within a temperature range of -40 to 85 °C. The relay features silver alloy contacts, flat faston-type pins, and is rated for 100,000 electrical cycles under resistive load. It meets IEC 61810-1 and CE standards, supports any operating position, and has a mechanical durability of 20 million cycles. The device weighs 0.031 kg and is packaged in a 1.77 x 0.98 x 0.79 in housing.
MINIATURE RELAY 5A 2CO 120VAC W/
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-RXM2LB1F7-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |