Schneider Electric Power Relays, Over 2 Amps RXM2AB2JD

Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXM2AB2JD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM2AB2JD-ND
Power Relays, Over 2 Amps 4008-RXM2AB2JD-ND
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Buy Now Datasheet
Relay, Dpdt, 250Vac, 12A; Contact Configuration Schneider Electric - 33M9945 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 12A; Contact Configuration Schneider Electric
33M9945
Relay, Dpdt, 250Vac, 12A; Contact Configuration Schneider Electric 33M9945
RELAY, DPDT, 250VAC, 12A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 12A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RXM2AB2JD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RXM2AB2JD
Relays - Power Relays, Over 2 Amps RXM2AB2JD
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RXM2AB2JD
Industrial Relays RXM2AB2JD
Industrial Relays PLUG-IN RELAY 250V 12A RXM

Industrial Relays PLUG-IN RELAY 250V 12A RXM

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RXM2AB2JD-ND 33M9945 RXM2AB2JD RXM2AB2JD
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 12A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data