Win Source Part Number: 1089459-RXM2AB2F7
Category: Relays>Power Relays, Over 2 Amps
Series: Harmony
Termination Style: Plug In
Features: Lighted Indicator, Test Button
Package: Box
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 1
Coil Resistance: 4.43 kOhms
Coil Current: 27.1 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 28VDC - Max
Release Time: 20 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 55°C
Alternative Parts (Cross-Reference): 782XBXC-120A; PT22AS15B; MY2 AC110/120 (S); MY2-02-AC110/120; HJ2-L-T-AC120V; HJ2-T-AC120V;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 96 VAC
Must Release Voltage: 18 VAC
HTSUS: 8536.49.0075
Mfr: Schneider Electric
Other Names: 4008-RXM2AB2F7
HARMONY, MINIATURE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250V 12A RXM
RELAY, DPDT, 250VAC, 12A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:RXM Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
HARMONY, MINIATURE PLUG-IN RELAY
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1089459-RXM2AB2F7 | 4008-RXM2AB2F7-ND | RXM2AB2F7 | 13M2829 | RXM2AB2F7 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Industrial Relays | Relay, Dpdt, 250Vac, 12A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Resistance | 4430 ohms | ||||
| Mounting | PCBoard; Socketable | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Relay Type | General | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |