HARMONY, MINIATURE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250V 12A RXM
HARMONY, MINIATURE PLUG-IN RELAY
PLUG-IN RELAY 250V 12A RXM +OPTIONS
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RXM2AB2ED-ND | RXM2AB2ED | RXM2AB2ED | 33M9942 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps | Plug-In Relay 250V 12A Rxm +Options Schneider Electric |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |