Schneider Electric Electromechanical Interface Relays RXM2AB2BDPVS

Description
Schneider Electric RXM2AB2BDPVS
Request a Quote Datasheet
Description
Schneider Electric RXM2AB2BDPVS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2035203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035203
Electromechanical Interface Relays 2035203
Schneider Electric RXM2AB2BDPVS

Schneider Electric RXM2AB2BDPVS

Supplier's Site
Power Relays, Over 2 Amps - 4008-RXM2AB2BDPVS-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM2AB2BDPVS-ND
Power Relays, Over 2 Amps 4008-RXM2AB2BDPVS-ND
RXM RLY SEPARATE SCKT2C/O 10A 24

RXM RLY SEPARATE SCKT2C/O 10A 24

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RXM2AB2BDPVS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RXM2AB2BDPVS
Relays - Power Relays, Over 2 Amps RXM2AB2BDPVS
RXM RLY SEPARATE SCKT2C/O 10A 24

RXM RLY SEPARATE SCKT2C/O 10A 24

Supplier's Site
Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Schneider Electric - 12AJ7854 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Schneider Electric
12AJ7854
Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Schneider Electric 12AJ7854
POWER RELAY, DPDT, 24VDC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, DPDT, 24VDC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site
Power Relay, Dpdt, 24Vdc, 12A, Socket Rohs Compliant Schneider Electric - 26AK3462 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 12A, Socket Rohs Compliant Schneider Electric
26AK3462
Power Relay, Dpdt, 24Vdc, 12A, Socket Rohs Compliant Schneider Electric 26AK3462
POWER RELAY, DPDT, 24VDC, 12A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, DPDT, 24VDC, 12A, SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 2035203 4008-RXM2AB2BDPVS-ND RXM2AB2BDPVS 12AJ7854 26AK3462
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 24Vdc, 12A, Socket; Contact Configuration Schneider Electric Power Relay, Dpdt, 24Vdc, 12A, Socket Rohs Compliant Schneider Electric
Mounting DIN; Din rail DIN DIN; DIN Rail Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Approvals EN/IEC 61810-1, CSA C22.2 No. 14, IEC 61984, UL 508 RoHS RoHS
Unlock Full Specs
to access all available technical data