Schneider Electric RXM2AB2B7PVS
RELAY GEN PURPOSE DPDT 12A 24V
RXM RLY SEPARATE SCKT2C/O 10A 24
POWER RELAY, DPDT, 24VAC, 12A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:Harmony RXM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 2035225 | 4008-RXM2AB2B7PVS-ND | RXM2AB2B7PVS | 12AJ7856 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 24Vac, 12A, Socket; Contact Configuration Schneider Electric |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Approvals | UL 508, EN/IEC 61810-1, CSA C22.2 No. 14, IEC 61984 | RoHS |