Schneider Electric Power Relays, Over 2 Amps RXM2AB1FD

Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, MINIATURE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXM2AB1FD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXM2AB1FD-ND
Power Relays, Over 2 Amps 4008-RXM2AB1FD-ND
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RXM2AB1FD
Industrial Relays RXM2AB1FD
Industrial Relays PLUG-IN RELAY 250V 12A RXM

Industrial Relays PLUG-IN RELAY 250V 12A RXM

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RXM2AB1FD
Relays - Power Relays, Over 2 Amps RXM2AB1FD
HARMONY, MINIATURE PLUG-IN RELAY

HARMONY, MINIATURE PLUG-IN RELAY

Supplier's Site
Relay, Dpdt, 250Vac, 12A; Contact Configuration Schneider Electric - 33M9935 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 12A; Contact Configuration Schneider Electric
33M9935
Relay, Dpdt, 250Vac, 12A; Contact Configuration Schneider Electric 33M9935
RELAY, DPDT, 250VAC, 12A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:12A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 12A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:12A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RXM2AB1FD-ND RXM2AB1FD RXM2AB1FD 33M9935
Product Name Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 12A; Contact Configuration Schneider Electric
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 39.11 - MasterINTERFACE – MasterBASIC EMR Relay Interface Module 6A - 391101250060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
View Details
2 suppliers
Safety Relays - 56.OA12.0633S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details