HARMONY, MINIATURE PLUG-IN RELAY
RELAY, DPDT, 250VAC, 12A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:Zelio RXM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
HARMONY, MINIATURE PLUG-IN RELAY
- Intermediate relays ROHS
Industrial Relays PLUG-IN RELAY 250V 12A RXM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-RXM2AB1BD-ND | 13M2825 | RXM2AB1BD | RXM2AB1BD | RXM2AB1BD |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 12A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps | Industrial control electrical >> Intermediate relays | Industrial Relays |
| Relay Type | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |