HARMONY, MINIATURE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250V 12A RXM
HARMONY, MINIATURE PLUG-IN RELAY
INTERFACE RELAY, DPDT, 24VAC 12A PLUG-IN; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RXM Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RXM2AB1B7-ND | RXM2AB1B7 | RXM2AB1B7 | 13M2826 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps | Interface Relay, Dpdt, 24Vac 12A Plug-In; Contact Configuration Schneider Electric |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |