Schneider Electric Power Relays, Over 2 Amps RXG25P7

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG25P7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG25P7-ND
Power Relays, Over 2 Amps 4008-RXG25P7-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric - 58Y5843 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric
58Y5843
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric 58Y5843
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RXG25P7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RXG25P7
Relays - Power Relays, Over 2 Amps RXG25P7
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RXG25P7
General Purpose Relays RXG25P7
General Purpose Relays RELAY 2CO 5A@250VAC 230VAC COIL CLEAR

General Purpose Relays RELAY 2CO 5A@250VAC 230VAC COIL CLEAR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RXG25P7-ND 58Y5843 RXG25P7 RXG25P7
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products