The RXG25ND is a plug-in interface relay with 2 changeover contacts, rated for 5 A at 250 V AC and 30 V DC, with a 60 V DC coil voltage. It has a silver alloy (AgSnO2In2O3) contact material, 100 mΩ contact resistance, and a maximum switching capacity of 1250 VA. The relay operates in any mounting position with an ambient temperature range of -40 to 70 °C and is rated for 10 million mechanical cycles and 100,000 electrical cycles under resistive load. It complies with UL 508, CSA C22.2 No 14, and IEC 61810-1 standards, and carries CE, CSA, RoHS, UL, REACH, EAC, and China RoHS certifications. The device has an IP40 protection rating, reinforced insulation withstanding 5000 V AC between coil and contact, and weighs 0.018 kg. The cover is transparent.
General Purpose Relays RELAY 2CO 5A@250VAC 60VDC COIL CLEAR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RXG25ND |
| Product Name | General Purpose Relays |
| Relay Type | General |